Panasonic Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic EXB-U38562JV

Description
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic - 44X3395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
44X3395
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic 44X3395
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic - 05X8212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
05X8212
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic 05X8212
RESISTOR N/W, 4 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3395
Product Name Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details