Panasonic Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic EXB-U38561JV

Description
RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic - 05X8211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic
05X8211
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic 05X8211
RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic - 44X3394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic
44X3394
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic 44X3394
RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8211
Product Name Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details