Panasonic Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic EXB-U38560JV

Description
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic - 05X8210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic
05X8210
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic 05X8210
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic - 44X3393 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic
44X3393
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic 44X3393
RESISTOR NETWORK, 4 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8210
Product Name Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details