Panasonic Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200 EXB-U38512JV

Description
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200
Description
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200 - 590-EXB-U38512JV - Utmel Electronic Limited
Hong Kong, China
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200
590-EXB-U38512JV
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200 590-EXB-U38512JV
Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200

Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200

Supplier's Site
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic - 45X4061 - Newark, An Avnet Company
Chicago, IL, United States
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
45X4061
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic 45X4061
0603x4R anti-sulfurated resistor array a RoHS Compliant: Yes

0603x4R anti-sulfurated resistor array a RoHS Compliant: Yes

Supplier's Site
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic - 05X8207 - Newark, An Avnet Company
Chicago, IL, United States
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
05X8207
0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic 05X8207
0603x4R anti-sulfurated resistor array a RoHS Compliant: Yes

0603x4R anti-sulfurated resistor array a RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-EXB-U38512JV 45X4061
Product Name Resistor Networks & Arrays 0603x4R 5% 5.1Kohm Anti-Sulfur AEC-Q200 0603X4R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 0603
Resistance Range 5100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details