RESISTOR N/W, 4 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, 4 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X8200 | 44X3389 |
| Product Name | Resistor N/w, 4 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic | Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic |
| Configuration | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |
| Resistance Range | 4700 ohms | 4700 ohms |
| Tolerance | 5 +/- % | 5 +/- % |