Panasonic Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic EXB-U38471JV

Description
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic - 05X8199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic
05X8199
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic 05X8199
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic - 44X3388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic
44X3388
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic 44X3388
RESISTOR NETWORK, 4 RESISTOR, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8199
Product Name Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details