Panasonic Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic EXB-U38391JV

Description
RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic - 44X3383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic
44X3383
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic 44X3383
RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic - 05X8187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic
05X8187
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic 05X8187
RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3383
Product Name Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details