Panasonic Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic EXB-U38390JV

Description
RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic - 05X8186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic
05X8186
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic 05X8186
RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic - 44X3382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
44X3382
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic 44X3382
RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8186
Product Name Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details