Panasonic Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic EXB-U38334JV

Description
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic - 44X3381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic
44X3381
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic 44X3381
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic - 05X8180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic
05X8180
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic 05X8180
RESISTOR N/W, 4 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3381 05X8180
Product Name Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details