Panasonic Resistor N/w, 4 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic EXB-U38332JV

Description
RESISTOR N/W, 4 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic - 05X8178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic
05X8178
Resistor N/w, 4 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic 05X8178
RESISTOR N/W, 4 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic - 44X3379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic
44X3379
Resistor Network, 4 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic 44X3379
RESISTOR NETWORK, 4 RESISTOR, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8178 44X3379
Product Name Resistor N/w, 4 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details