Panasonic Resistor Network, 4 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic EXB-U38274JV

Description
RESISTOR NETWORK, 4 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic - 44X3375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic
44X3375
Resistor Network, 4 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic 44X3375
RESISTOR NETWORK, 4 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 270Kohm, 5%, Smd; Resistance Panasonic - 05X8166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 270Kohm, 5%, Smd; Resistance Panasonic
05X8166
Resistor N/w, 4 Res, 270Kohm, 5%, Smd; Resistance Panasonic 05X8166
RESISTOR N/W, 4 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3375 05X8166
Product Name Resistor Network, 4 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 270Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers