Panasonic Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic EXB-U38273JV

Description
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic - 44X3374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic
44X3374
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic 44X3374
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic - 05X8165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic
05X8165
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic 05X8165
RESISTOR N/W, 4 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3374
Product Name Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers