Panasonic Resistor N/w, 4 Res, 2.7Kohm, 5%, Smd; Resistance Panasonic EXB-U38272JV

Description
RESISTOR N/W, 4 RES, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 2.7Kohm, 5%, Smd; Resistance Panasonic - 05X8164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 2.7Kohm, 5%, Smd; Resistance Panasonic
05X8164
Resistor N/w, 4 Res, 2.7Kohm, 5%, Smd; Resistance Panasonic 05X8164
RESISTOR N/W, 4 RES, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 2.7Kohm, 5%, Smd; Resistance Panasonic - 44X3373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 2.7Kohm, 5%, Smd; Resistance Panasonic
44X3373
Resistor Network, 4 Resistor, 2.7Kohm, 5%, Smd; Resistance Panasonic 44X3373
RESISTOR NETWORK, 4 RESISTOR, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 2.7KOHM, 5%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8164 44X3373
Product Name Resistor N/w, 4 Res, 2.7Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 2.7Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details