Panasonic Resistor Network, 4 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic EXB-U38271JV

Description
RESISTOR NETWORK, 4 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic - 44X3372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic
44X3372
Resistor Network, 4 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic 44X3372
RESISTOR NETWORK, 4 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 270 Ohm, 5%, Smd; Resistance Panasonic - 05X8163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 270 Ohm, 5%, Smd; Resistance Panasonic
05X8163
Resistor N/w, 4 Res, 270 Ohm, 5%, Smd; Resistance Panasonic 05X8163
RESISTOR N/W, 4 RES, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3372
Product Name Resistor Network, 4 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details