Panasonic Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic EXB-U38223JV

Description
RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic - 05X8155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic
05X8155
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic 05X8155
RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic - 44X3369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic
44X3369
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic 44X3369
RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8155
Product Name Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details