Panasonic Resistor Network, 4 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic EXB-U38222JV

Description
RESISTOR NETWORK, 4 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic - 44X3368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic
44X3368
Resistor Network, 4 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic 44X3368
RESISTOR NETWORK, 4 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic - 05X8154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic
05X8154
Resistor N/w, 4 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic 05X8154
RESISTOR N/W, 4 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3368 05X8154
Product Name Resistor Network, 4 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details