Panasonic Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic EXB-U381R5JV

Description
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic - 05X8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
05X8105
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic 05X8105
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic - 44X3341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic
44X3341
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic 44X3341
RESISTOR NETWORK, 4 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8105
Product Name Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details