Panasonic Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic EXB-U381R0JV

Description
RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic - 44X3339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic
44X3339
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic 44X3339
RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic - 05X8101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic
05X8101
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic 05X8101
RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3339
Product Name Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details