Panasonic Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic EXB-U38182JV

Description
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic - 44X3362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
44X3362
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic 44X3362
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic - 05X8140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
05X8140
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic 05X8140
RESISTOR N/W, 4 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3362 05X8140
Product Name Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details