Panasonic Resistor N/w, 4 Res, 150Kohm, 5%, Smd; Resistance Panasonic EXB-U38154JV

Description
RESISTOR N/W, 4 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 150Kohm, 5%, Smd; Resistance Panasonic - 05X8132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 150Kohm, 5%, Smd; Resistance Panasonic
05X8132
Resistor N/w, 4 Res, 150Kohm, 5%, Smd; Resistance Panasonic 05X8132
RESISTOR N/W, 4 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic - 44X3359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic
44X3359
Resistor Network, 4 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic 44X3359
RESISTOR NETWORK, 4 RESISTOR, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8132 44X3359
Product Name Resistor N/w, 4 Res, 150Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers