Panasonic Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic EXB-U38152JV

Description
RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic - 44X3357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic
44X3357
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic 44X3357
RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic - 05X8130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic
05X8130
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic 05X8130
RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3357 05X8130
Product Name Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details