Panasonic Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic EXB-U38151JV

Description
RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic - 05X8129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic
05X8129
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic 05X8129
RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic - 44X3356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic
44X3356
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic 44X3356
RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8129
Product Name Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL09E223J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers