Panasonic Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic EXB-U38124JV

Description
RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic - 44X3354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic
44X3354
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic 44X3354
RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic - 05X8122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic
05X8122
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic 05X8122
RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3354 05X8122
Product Name Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers