Panasonic Resistor N/w, 4 Res, 12Kohm, 5%, Smd; Resistance Panasonic EXB-U38123JV

Description
RESISTOR N/W, 4 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 12Kohm, 5%, Smd; Resistance Panasonic - 05X8121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 12Kohm, 5%, Smd; Resistance Panasonic
05X8121
Resistor N/w, 4 Res, 12Kohm, 5%, Smd; Resistance Panasonic 05X8121
RESISTOR N/W, 4 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic - 44X3353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic
44X3353
Resistor Network, 4 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic 44X3353
RESISTOR NETWORK, 4 RESISTOR, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8121
Product Name Resistor N/w, 4 Res, 12Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details