Panasonic Resistor N/w, 2 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic EXB-U34R000V

Description
RESISTOR N/W, 2 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic - 05X7955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
05X7955
Resistor N/w, 2 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic 05X7955
RESISTOR N/W, 2 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic - 44X3267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
44X3267
Resistor Network, 2 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic 44X3267
RESISTOR NETWORK, 2 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7955
Product Name Resistor N/w, 2 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details