Panasonic Resistor N/w, 2 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic EXB-U348R2JV

Description
RESISTOR N/W, 2 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic - 05X8088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic
05X8088
Resistor N/w, 2 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic 05X8088
RESISTOR N/W, 2 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic - 44X3332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic
44X3332
Resistor Network, 2 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic 44X3332
RESISTOR NETWORK, 2 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8088
Product Name Resistor N/w, 2 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details