Panasonic Resistor N/w, 2 Res, 82Kohm, 5%, Smd; Resistance Panasonic EXB-U34823JV

Description
RESISTOR N/W, 2 RES, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 82Kohm, 5%, Smd; Resistance Panasonic - 05X8092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 82Kohm, 5%, Smd; Resistance Panasonic
05X8092
Resistor N/w, 2 Res, 82Kohm, 5%, Smd; Resistance Panasonic 05X8092
RESISTOR N/W, 2 RES, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 82Kohm, 5%, Smd; Resistance Panasonic - 44X3336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 82Kohm, 5%, Smd; Resistance Panasonic
44X3336
Resistor Network, 2 Resistor, 82Kohm, 5%, Smd; Resistance Panasonic 44X3336
RESISTOR NETWORK, 2 RESISTOR, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 82KOHM, 5%, SMD; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8092
Product Name Resistor N/w, 2 Res, 82Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers