Panasonic Resistor Network, 2 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic EXB-U34821JV

Description
RESISTOR NETWORK, 2 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic - 44X3334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic
44X3334
Resistor Network, 2 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic 44X3334
RESISTOR NETWORK, 2 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 820 Ohm, 5%, Smd; Resistance Panasonic - 05X8090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 820 Ohm, 5%, Smd; Resistance Panasonic
05X8090
Resistor N/w, 2 Res, 820 Ohm, 5%, Smd; Resistance Panasonic 05X8090
RESISTOR N/W, 2 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3334
Product Name Resistor Network, 2 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers