Panasonic Resistor N/w, 2 Res, 680Kohm, 5%, Smd; Resistance Panasonic EXB-U34684JV

Description
RESISTOR N/W, 2 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 680Kohm, 5%, Smd; Resistance Panasonic - 05X8081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 680Kohm, 5%, Smd; Resistance Panasonic
05X8081
Resistor N/w, 2 Res, 680Kohm, 5%, Smd; Resistance Panasonic 05X8081
RESISTOR N/W, 2 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic - 44X3331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic
44X3331
Resistor Network, 2 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic 44X3331
RESISTOR NETWORK, 2 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8081 44X3331
Product Name Resistor N/w, 2 Res, 680Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details