Panasonic Resistor N/w, 2 Res, 68Kohm, 5%, Smd; Resistance Panasonic EXB-U34683JV

Description
RESISTOR N/W, 2 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 68Kohm, 5%, Smd; Resistance Panasonic - 05X8080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 68Kohm, 5%, Smd; Resistance Panasonic
05X8080
Resistor N/w, 2 Res, 68Kohm, 5%, Smd; Resistance Panasonic 05X8080
RESISTOR N/W, 2 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic - 44X3330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic
44X3330
Resistor Network, 2 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic 44X3330
RESISTOR NETWORK, 2 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8080
Product Name Resistor N/w, 2 Res, 68Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details