Panasonic Resistor N/w, 2 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic EXB-U34682JV

Description
RESISTOR N/W, 2 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic - 05X8079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic
05X8079
Resistor N/w, 2 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic 05X8079
RESISTOR N/W, 2 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic - 44X3329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic
44X3329
Resistor Network, 2 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic 44X3329
RESISTOR NETWORK, 2 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8079 44X3329
Product Name Resistor N/w, 2 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details