Panasonic Resistor Network, 2 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic EXB-U34681JV

Description
RESISTOR NETWORK, 2 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic - 44X3328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic
44X3328
Resistor Network, 2 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic 44X3328
RESISTOR NETWORK, 2 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 680 Ohm, 5%, Smd; Resistance Panasonic - 05X8078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 680 Ohm, 5%, Smd; Resistance Panasonic
05X8078
Resistor N/w, 2 Res, 680 Ohm, 5%, Smd; Resistance Panasonic 05X8078
RESISTOR N/W, 2 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3328
Product Name Resistor Network, 2 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details