Panasonic Resistor N/w, 2 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic EXB-U345R6JV

Description
RESISTOR N/W, 2 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic - 05X8059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic
05X8059
Resistor N/w, 2 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic 05X8059
RESISTOR N/W, 2 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic - 44X3321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic
44X3321
Resistor Network, 2 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic 44X3321
RESISTOR NETWORK, 2 RESISTOR, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8059
Product Name Resistor N/w, 2 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details