Panasonic Resistor Network, 2 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic EXB-U34564JV

Description
RESISTOR NETWORK, 2 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic - 44X3326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic
44X3326
Resistor Network, 2 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic 44X3326
RESISTOR NETWORK, 2 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 560Kohm, 5%, Smd; Resistance Panasonic - 05X8069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 560Kohm, 5%, Smd; Resistance Panasonic
05X8069
Resistor N/w, 2 Res, 560Kohm, 5%, Smd; Resistance Panasonic 05X8069
RESISTOR N/W, 2 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3326 05X8069
Product Name Resistor Network, 2 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 2 Res, 560Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details