Panasonic Resistor Network, 2 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic EXB-U34563JV

Description
RESISTOR NETWORK, 2 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic - 44X3325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic
44X3325
Resistor Network, 2 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic 44X3325
RESISTOR NETWORK, 2 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 56Kohm, 5%, Smd; Resistance Panasonic - 05X8068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 56Kohm, 5%, Smd; Resistance Panasonic
05X8068
Resistor N/w, 2 Res, 56Kohm, 5%, Smd; Resistance Panasonic 05X8068
RESISTOR N/W, 2 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3325
Product Name Resistor Network, 2 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers