Panasonic Resistor N/w, 2 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic EXB-U34562JV

Description
RESISTOR N/W, 2 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic - 05X8067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
05X8067
Resistor N/w, 2 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic 05X8067
RESISTOR N/W, 2 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic - 44X3324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
44X3324
Resistor Network, 2 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic 44X3324
RESISTOR NETWORK, 2 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8067 44X3324
Product Name Resistor N/w, 2 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details