Panasonic Resistor N/w, 2 Res, 47Ohm, 5%, Smd; Resistance Panasonic EXB-U34470JV

Description
RESISTOR N/W, 2 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 47Ohm, 5%, Smd; Resistance Panasonic - 05X8053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 47Ohm, 5%, Smd; Resistance Panasonic
05X8053
Resistor N/w, 2 Res, 47Ohm, 5%, Smd; Resistance Panasonic 05X8053
RESISTOR N/W, 2 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic - 44X3316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic
44X3316
Resistor Network, 2 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic 44X3316
RESISTOR NETWORK, 2 RESISTOR, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8053
Product Name Resistor N/w, 2 Res, 47Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details