Panasonic Resistor Network, 2 Resistor, 3.9Ohm, 5%, Smd; Resistance Panasonic EXB-U343R9JV

Description
RESISTOR NETWORK, 2 RESISTOR, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 3.9Ohm, 5%, Smd; Resistance Panasonic - 44X3305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 3.9Ohm, 5%, Smd; Resistance Panasonic
44X3305
Resistor Network, 2 Resistor, 3.9Ohm, 5%, Smd; Resistance Panasonic 44X3305
RESISTOR NETWORK, 2 RESISTOR, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 3.9Ohm, 5%, Smd; Resistance Panasonic - 05X8025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 3.9Ohm, 5%, Smd; Resistance Panasonic
05X8025
Resistor N/w, 2 Res, 3.9Ohm, 5%, Smd; Resistance Panasonic 05X8025
RESISTOR N/W, 2 RES, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3305
Product Name Resistor Network, 2 Resistor, 3.9Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers