Panasonic Resistor Network, 2 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic EXB-U34394JV

Description
RESISTOR NETWORK, 2 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic - 44X3315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic
44X3315
Resistor Network, 2 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic 44X3315
RESISTOR NETWORK, 2 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 390Kohm, 5%, Smd; Resistance Panasonic - 05X8045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 390Kohm, 5%, Smd; Resistance Panasonic
05X8045
Resistor N/w, 2 Res, 390Kohm, 5%, Smd; Resistance Panasonic 05X8045
RESISTOR N/W, 2 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3315 05X8045
Product Name Resistor Network, 2 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 2 Res, 390Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details