Panasonic Resistor N/w, 2 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic EXB-U34332JV

Description
RESISTOR N/W, 2 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic - 05X8033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic
05X8033
Resistor N/w, 2 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic 05X8033
RESISTOR N/W, 2 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic - 44X3308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic
44X3308
Resistor Network, 2 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic 44X3308
RESISTOR NETWORK, 2 RESISTOR, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 3.3KOHM, 5%, SMD; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8033 44X3308
Product Name Resistor N/w, 2 Res, 3.3Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 3.3Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details