Panasonic Resistor N/w, 2 Res, 270Kohm, 5%, Smd; Resistance Panasonic EXB-U34274JV

Description
RESISTOR N/W, 2 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 270Kohm, 5%, Smd; Resistance Panasonic - 05X8021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 270Kohm, 5%, Smd; Resistance Panasonic
05X8021
Resistor N/w, 2 Res, 270Kohm, 5%, Smd; Resistance Panasonic 05X8021
RESISTOR N/W, 2 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic - 44X3304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic
44X3304
Resistor Network, 2 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic 44X3304
RESISTOR NETWORK, 2 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 270KOHM, 5%, SMD; Resistance:270kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8021 44X3304
Product Name Resistor N/w, 2 Res, 270Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 270Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details