Panasonic Resistor N/w, 2 Res, 27Kohm, 5%, Smd; Resistance Panasonic EXB-U34273JV

Description
RESISTOR N/W, 2 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 27Kohm, 5%, Smd; Resistance Panasonic - 05X8020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 27Kohm, 5%, Smd; Resistance Panasonic
05X8020
Resistor N/w, 2 Res, 27Kohm, 5%, Smd; Resistance Panasonic 05X8020
RESISTOR N/W, 2 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic - 44X3303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic
44X3303
Resistor Network, 2 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic 44X3303
RESISTOR NETWORK, 2 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8020
Product Name Resistor N/w, 2 Res, 27Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details