Panasonic Resistor Network, 2 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic EXB-U34224JV

Description
RESISTOR NETWORK, 2 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic - 44X3299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic
44X3299
Resistor Network, 2 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic 44X3299
RESISTOR NETWORK, 2 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 220Kohm, 5%, Smd; Resistance Panasonic - 05X8011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 220Kohm, 5%, Smd; Resistance Panasonic
05X8011
Resistor N/w, 2 Res, 220Kohm, 5%, Smd; Resistance Panasonic 05X8011
RESISTOR N/W, 2 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3299 05X8011
Product Name Resistor Network, 2 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 2 Res, 220Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details