Panasonic Resistor N/w, 2 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic EXB-U34222JV

Description
RESISTOR N/W, 2 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic - 05X8009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic
05X8009
Resistor N/w, 2 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic 05X8009
RESISTOR N/W, 2 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic - 44X3297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic
44X3297
Resistor Network, 2 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic 44X3297
RESISTOR NETWORK, 2 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8009 44X3297
Product Name Resistor N/w, 2 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers