Panasonic Resistor Network, 2 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic EXB-U34220JV

Description
RESISTOR NETWORK, 2 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic - 44X3295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic
44X3295
Resistor Network, 2 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic 44X3295
RESISTOR NETWORK, 2 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 22Ohm, 5%, Smd; Resistance Panasonic - 05X8007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 22Ohm, 5%, Smd; Resistance Panasonic
05X8007
Resistor N/w, 2 Res, 22Ohm, 5%, Smd; Resistance Panasonic 05X8007
RESISTOR N/W, 2 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3295
Product Name Resistor Network, 2 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details