Panasonic Resistor N/w, 2 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic EXB-U341R8JV

Description
RESISTOR N/W, 2 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic - 05X7962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic
05X7962
Resistor N/w, 2 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic 05X7962
RESISTOR N/W, 2 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic - 44X3271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic
44X3271
Resistor Network, 2 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic 44X3271
RESISTOR NETWORK, 2 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7962
Product Name Resistor N/w, 2 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details