Panasonic Resistor N/w, 2 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic EXB-U341R5JV

Description
RESISTOR N/W, 2 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic - 05X7960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
05X7960
Resistor N/w, 2 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic 05X7960
RESISTOR N/W, 2 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic - 44X3270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic
44X3270
Resistor Network, 2 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic 44X3270
RESISTOR NETWORK, 2 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7960
Product Name Resistor N/w, 2 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details