Panasonic Resistor Network, 2 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic EXB-U341R2JV

Description
RESISTOR NETWORK, 2 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic - 44X3269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic
44X3269
Resistor Network, 2 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic 44X3269
RESISTOR NETWORK, 2 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic - 05X7958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic
05X7958
Resistor N/w, 2 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic 05X7958
RESISTOR N/W, 2 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3269
Product Name Resistor Network, 2 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details