Panasonic Resistor N/w, 2 Res, 18Kohm, 5%, Smd; Resistance Panasonic EXB-U34183JV

Description
RESISTOR N/W, 2 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 18Kohm, 5%, Smd; Resistance Panasonic - 05X7996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 18Kohm, 5%, Smd; Resistance Panasonic
05X7996
Resistor N/w, 2 Res, 18Kohm, 5%, Smd; Resistance Panasonic 05X7996
RESISTOR N/W, 2 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic - 44X3292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic
44X3292
Resistor Network, 2 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic 44X3292
RESISTOR NETWORK, 2 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7996
Product Name Resistor N/w, 2 Res, 18Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 18000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details