Panasonic Resistor N/w, 2 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic EXB-U34182JV

Description
RESISTOR N/W, 2 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic - 05X7995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
05X7995
Resistor N/w, 2 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic 05X7995
RESISTOR N/W, 2 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic - 44X3291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
44X3291
Resistor Network, 2 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic 44X3291
RESISTOR NETWORK, 2 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7995 44X3291
Product Name Resistor N/w, 2 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details